Vishay Intertechnology, Inc. RES 120K OHM 1/2W 2% AXIAL CMF07120K00GKBF

Description
RES 120Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 2% AXIAL - CMF07120K00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 2% AXIAL
CMF07120K00GKBF
RES 120K OHM 1/2W 2% AXIAL CMF07120K00GKBF
RES 120Kohm 1/2W 2% AXIAL

RES 120Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07120K00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07120K00GKBF-ND
Through Hole Resistors CMF07120K00GKBF-ND
120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 120K 2% T-1 B14 Vishay - 47P2419 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 120K 2% T-1 B14 Vishay
47P2419
Cmf-07 120K 2% T-1 B14 Vishay 47P2419
CMF-07 120K 2% T-1 B14

CMF-07 120K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07120K00GKBF CMF07120K00GKBF-ND 47P2419
Product Name RES 120K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 120K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers