Vishay Intertechnology, Inc. Through Hole Resistors CMF0711R000JKEA

Description
11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0711R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0711R000JKEA-ND
Through Hole Resistors CMF0711R000JKEA-ND
11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11 OHM 1/2W 5% AXIAL - CMF0711R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W 5% AXIAL
CMF0711R000JKEA
RES 11 OHM 1/2W 5% AXIAL CMF0711R000JKEA
RES 11ohm 1/2W 5% AXIAL

RES 11ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 11 5% T-1 Ea E3 Vishay - 47P2397 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 11 5% T-1 Ea E3 Vishay
47P2397
Cmf-07 11 5% T-1 Ea E3 Vishay 47P2397
CMF-07 11 5% T-1 EA e3

CMF-07 11 5% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0711R000JKEA-ND CMF0711R000JKEA 47P2397
Product Name Through Hole Resistors RES 11 OHM 1/2W 5% AXIAL Cmf-07 11 5% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details