Vishay Intertechnology, Inc. RES 11K OHM 1/2W 2% AXIAL CMF0711K000GKEB

Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/2W 2% AXIAL - CMF0711K000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/2W 2% AXIAL
CMF0711K000GKEB
RES 11K OHM 1/2W 2% AXIAL CMF0711K000GKEB
RES 11Kohm 1/2W 2% AXIAL

RES 11Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0711K000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0711K000GKEB-ND
Through Hole Resistors CMF0711K000GKEB-ND
11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 11K 2% T-1 Eb E3 Vishay - 47P2395 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 11K 2% T-1 Eb E3 Vishay
47P2395
Cmf-07 11K 2% T-1 Eb E3 Vishay 47P2395
CMF-07 11K 2% T-1 EB e3

CMF-07 11K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0711K000GKEB CMF0711K000GKEB-ND 47P2395
Product Name RES 11K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 11K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details