Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF07110R00GKR8 | 47P2404 |
| Product Name | Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R | Cmf-07 110 2% T-1 Re8 Vishay |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % |