Vishay Intertechnology, Inc. Through Hole Resistors CMF07110R00GKEA

Description
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF07110R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07110R00GKEA-ND
Through Hole Resistors CMF07110R00GKEA-ND
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07110R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07110R00GKEA
Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07110R00GKEA
Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 110 2% T-1 Ea E3 Vishay - 47P2399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 110 2% T-1 Ea E3 Vishay
47P2399
Cmf-07 110 2% T-1 Ea E3 Vishay 47P2399
CMF-07 110 2% T-1 EA e3

CMF-07 110 2% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07110R00GKEA-ND CMF07110R00GKEA 47P2399
Product Name Through Hole Resistors Res Metal Film 110 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 110 2% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details