Vishay Precision Group Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0710R000JKR8

Description
Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0710R000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0710R000JKR8
Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0710R000JKR8
Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 10 5% T-1 Re8 Vishay - 47P2361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10 5% T-1 Re8 Vishay
47P2361
Cmf-07 10 5% T-1 Re8 Vishay 47P2361
CMF-07 10 5% T-1 RE8

CMF-07 10 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0710R000JKR8 47P2361
Product Name Res Metal Film 10 Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 10 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details