Vishay Intertechnology, Inc. Through Hole Resistors CMF0710R000JKEB

Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0710R000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710R000JKEB-ND
Through Hole Resistors CMF0710R000JKEB-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W 5% AXIAL - CMF0710R000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 5% AXIAL
CMF0710R000JKEB
RES 10 OHM 1/2W 5% AXIAL CMF0710R000JKEB
RES 10ohm 1/2W 5% AXIAL

RES 10ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-07 10 5% T-1 Eb E3 Vishay - 47P2359 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10 5% T-1 Eb E3 Vishay
47P2359
Cmf-07 10 5% T-1 Eb E3 Vishay 47P2359
CMF-07 10 5% T-1 EB e3

CMF-07 10 5% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710R000JKEB-ND CMF0710R000JKEB 47P2359
Product Name Through Hole Resistors RES 10 OHM 1/2W 5% AXIAL Cmf-07 10 5% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details