Vishay Intertechnology, Inc. Through Hole Resistors CMF0710R000GNEK

Description
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0710R000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710R000GNEK-ND
Through Hole Resistors CMF0710R000GNEK-ND
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W 2% AXIAL - CMF0710R000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 2% AXIAL
CMF0710R000GNEK
RES 10 OHM 1/2W 2% AXIAL CMF0710R000GNEK
RES 10ohm 1/2W 2% AXIAL

RES 10ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-07 10 2% T-00 Ek E3 Vishay - 47P2355 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10 2% T-00 Ek E3 Vishay
47P2355
Cmf-07 10 2% T-00 Ek E3 Vishay 47P2355
CMF-07 10 2% T-00 EK e3

CMF-07 10 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710R000GNEK-ND CMF0710R000GNEK 47P2355
Product Name Through Hole Resistors RES 10 OHM 1/2W 2% AXIAL Cmf-07 10 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details