Vishay Precision Group Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0710K000JKR8

Description
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF0710K000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF0710K000JKR8
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF0710K000JKR8
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 10K 5% T-1 Re8 Vishay - 47P2352 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 5% T-1 Re8 Vishay
47P2352
Cmf-07 10K 5% T-1 Re8 Vishay 47P2352
CMF-07 10K 5% T-1 RE8

CMF-07 10K 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0710K000JKR8 47P2352
Product Name Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 10K 5% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details