Vishay Precision Group Metal Film Resistors - CMF0710K000JKR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF0710K000JKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF0710K000JKR7
Metal Film Resistors - CMF0710K000JKR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-07 10K 5% T-1 Re7 Vishay - 47P2351 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 5% T-1 Re7 Vishay
47P2351
Cmf-07 10K 5% T-1 Re7 Vishay 47P2351
CMF-07 10K 5% T-1 RE7

CMF-07 10K 5% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF0710K000JKR7 47P2351
Product Name Metal Film Resistors - Cmf-07 10K 5% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers