Vishay Intertechnology, Inc. Through Hole Resistors CMF0710K000JKBF

Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF0710K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710K000JKBF-ND
Through Hole Resistors CMF0710K000JKBF-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - CMF0710K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
CMF0710K000JKBF
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk CMF0710K000JKBF
Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,100Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4318
Resistor,metal Film,100Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4318
Resistor,Metal Film,100KOhms,250WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100KOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710K000JKBF-ND CMF0710K000JKBF 40C4318
Product Name Through Hole Resistors Res Metal Film 10K Ohm 5% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,100Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers