Vishay Intertechnology, Inc. RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKRE

Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 2% AXIAL - CMF0710K000GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 2% AXIAL
CMF0710K000GKRE
RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKRE
RES 10Kohm 1/2W 2% AXIAL

RES 10Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0710K000GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710K000GKRE-ND
Through Hole Resistors CMF0710K000GKRE-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 10K 2% T-1 R36 Vishay - 47P2343 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 2% T-1 R36 Vishay
47P2343
Cmf-07 10K 2% T-1 R36 Vishay 47P2343
CMF-07 10K 2% T-1 R36

CMF-07 10K 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710K000GKRE CMF0710K000GKRE-ND 47P2343
Product Name RES 10K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 10K 2% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details