Vishay Intertechnology, Inc. RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKEK

Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 2% AXIAL - CMF0710K000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 2% AXIAL
CMF0710K000GKEK
RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKEK
RES 10Kohm 1/2W 2% AXIAL

RES 10Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0710K000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710K000GKEK-ND
Through Hole Resistors CMF0710K000GKEK-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 10K 2% T-1 Ek E3 Vishay - 47P2342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 2% T-1 Ek E3 Vishay
47P2342
Cmf-07 10K 2% T-1 Ek E3 Vishay 47P2342
CMF-07 10K 2% T-1 EK e3

CMF-07 10K 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710K000GKEK CMF0710K000GKEK-ND 47P2342
Product Name RES 10K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 10K 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details