Vishay Intertechnology, Inc. RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKEB

Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 2% AXIAL - CMF0710K000GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 2% AXIAL
CMF0710K000GKEB
RES 10K OHM 1/2W 2% AXIAL CMF0710K000GKEB
RES 10Kohm 1/2W 2% AXIAL

RES 10Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF0710K000GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF0710K000GKEB-ND
Through Hole Resistors CMF0710K000GKEB-ND
10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 10K 2% T-1 Eb E3 Vishay - 47P2341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 10K 2% T-1 Eb E3 Vishay
47P2341
Cmf-07 10K 2% T-1 Eb E3 Vishay 47P2341
CMF-07 10K 2% T-1 EB e3

CMF-07 10K 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF0710K000GKEB CMF0710K000GKEB-ND 47P2341
Product Name RES 10K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 10K 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details