Vishay Precision Group Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07100R00JNR8

Description
Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R - CMF07100R00JNR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R
CMF07100R00JNR8
Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R CMF07100R00JNR8
Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 100 5% T-00 Re8 Vishay - 47P2392 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 5% T-00 Re8 Vishay
47P2392
Cmf-07 100 5% T-00 Re8 Vishay 47P2392
CMF-07 100 5% T-00 RE8

CMF-07 100 5% T-00 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07100R00JNR8 47P2392
Product Name Res Metal Film 100 Ohm 5% 1/4W ¦200ppm/¦C AXL Thru-Hole T/R Cmf-07 100 5% T-00 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details