Vishay Intertechnology, Inc. RES 100 OHM 1/2W 5% AXIAL CMF07100R00JKR6

Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 5% AXIAL - CMF07100R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
CMF07100R00JKR6
RES 100 OHM 1/2W 5% AXIAL CMF07100R00JKR6
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100R00JKR6-ND
Through Hole Resistors CMF07100R00JKR6-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 40C4326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
40C4326
Resistor,metal Film,100Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 40C4326
Resistor,Metal Film,100Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100R00JKR6 CMF07100R00JKR6-ND 40C4326
Product Name RES 100 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers