Vishay Intertechnology, Inc. RES 100 OHM 1/2W 5% AXIAL CMF07100R00JKEB

Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 5% AXIAL - CMF07100R00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 5% AXIAL
CMF07100R00JKEB
RES 100 OHM 1/2W 5% AXIAL CMF07100R00JKEB
RES 100ohm 1/2W 5% AXIAL

RES 100ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100R00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100R00JKEB-ND
Through Hole Resistors CMF07100R00JKEB-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100 5% T-1 Eb E3 Vishay - 47P2383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 5% T-1 Eb E3 Vishay
47P2383
Cmf-07 100 5% T-1 Eb E3 Vishay 47P2383
CMF-07 100 5% T-1 EB e3

CMF-07 100 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100R00JKEB CMF07100R00JKEB-ND 47P2383
Product Name RES 100 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 100 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers