Vishay Intertechnology, Inc. RES 100 OHM 1/2W 2% AXIAL CMF07100R00GLEK

Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 2% AXIAL - CMF07100R00GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 2% AXIAL
CMF07100R00GLEK
RES 100 OHM 1/2W 2% AXIAL CMF07100R00GLEK
RES 100ohm 1/2W 2% AXIAL

RES 100ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100R00GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100R00GLEK-ND
Through Hole Resistors CMF07100R00GLEK-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100 2% T-0 Ek E3 Vishay - 47P2382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 2% T-0 Ek E3 Vishay
47P2382
Cmf-07 100 2% T-0 Ek E3 Vishay 47P2382
CMF-07 100 2% T-0 EK e3

CMF-07 100 2% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100R00GLEK CMF07100R00GLEK-ND 47P2382
Product Name RES 100 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 100 2% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details