Vishay Precision Group Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07100R00GKR8

Description
Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF07100R00GKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF07100R00GKR8
Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF07100R00GKR8
Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-07 100 2% T-1 Re8 Vishay - 47P2379 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 2% T-1 Re8 Vishay
47P2379
Cmf-07 100 2% T-1 Re8 Vishay 47P2379
CMF-07 100 2% T-1 RE8

CMF-07 100 2% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF07100R00GKR8 47P2379
Product Name Res Metal Film 100 Ohm 2% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-07 100 2% T-1 Re8 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers