Vishay Intertechnology, Inc. RES 100 OHM 1/2W 2% AXIAL CMF07100R00GKEB

Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/2W 2% AXIAL - CMF07100R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/2W 2% AXIAL
CMF07100R00GKEB
RES 100 OHM 1/2W 2% AXIAL CMF07100R00GKEB
RES 100ohm 1/2W 2% AXIAL

RES 100ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100R00GKEB-ND
Through Hole Resistors CMF07100R00GKEB-ND
100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100 2% T-1 Eb E3 Vishay - 47P2375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100 2% T-1 Eb E3 Vishay
47P2375
Cmf-07 100 2% T-1 Eb E3 Vishay 47P2375
CMF-07 100 2% T-1 EB e3

CMF-07 100 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100R00GKEB CMF07100R00GKEB-ND 47P2375
Product Name RES 100 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-07 100 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details