Vishay Intertechnology, Inc. RES 100K OHM 1/2W 5% AXIAL CMF07100K00JKEB

Description
RES 100Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/2W 5% AXIAL - CMF07100K00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/2W 5% AXIAL
CMF07100K00JKEB
RES 100K OHM 1/2W 5% AXIAL CMF07100K00JKEB
RES 100Kohm 1/2W 5% AXIAL

RES 100Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF07100K00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF07100K00JKEB-ND
Through Hole Resistors CMF07100K00JKEB-ND
100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-07 100K 5% T-1 Eb E3 Vishay - 47P2368 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-07 100K 5% T-1 Eb E3 Vishay
47P2368
Cmf-07 100K 5% T-1 Eb E3 Vishay 47P2368
CMF-07 100K 5% T-1 EB e3

CMF-07 100K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF07100K00JKEB CMF07100K00JKEB-ND 47P2368
Product Name RES 100K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-07 100K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details