Vishay Precision Group Chip Resistor - Surface Mount CMB02070X6802GB200

Description
68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet
Description
68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CMB-68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-68KTR-ND
Chip Resistor - Surface Mount CMB-68KTR-ND
68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-68KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-68KCT-ND
Chip Resistor - Surface Mount CMB-68KCT-ND
68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-68KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-68KDKR-ND
Chip Resistor - Surface Mount CMB-68KDKR-ND
68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

68 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Surface Mount Resistors - 6846158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6846158
Surface Mount Resistors 6846158
Vishay CMB02070X6802GB200

Vishay CMB02070X6802GB200

Supplier's Site
Surface Mount Resistors - 1804224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804224
Surface Mount Resistors 1804224
Vishay CMB02070X6802GB200

Vishay CMB02070X6802GB200

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CMB02070X6802GB200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CMB02070X6802GB200
Resistors - Chip Resistor - Surface Mount CMB02070X6802GB200
RES SMD 68K OHM 2% 1W 0207

RES SMD 68K OHM 2% 1W 0207

Supplier's Site
Surface Mount Melf Resistor, Cmb 0207 Series, 68 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cmb 0207 Series, 68 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0805
Surface Mount Melf Resistor, Cmb 0207 Series, 68 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0805
Surface Mount MELF Resistor, CMB 0207 Series, 68 kohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMB 0207 Series, 68 kohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMB-68KTR-ND 6846158 1804224 CMB02070X6802GB200 15R0805
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cmb 0207 Series, 68 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm Thin film Thin film CarbonFilm CarbonFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); Melf 0207 Surface Mount Technology (SMT / SMD); Melf 0207 MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers