680 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
680 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
680 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Surface Mount MELF Resistor, CMB 0207 Series, 680 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMB-680CT-ND | 667701 | 15R0808 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Melf Resistor, Cmb 0207 Series, 680 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon Film | CarbonFilm |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD); 0207 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 680 ohms | 680 ohms |