Vishay Precision Group 0.4W 47Kohm 500V Resistor CMB02070X4702GB200

Description
MELF Resistors 0.4W 47Kohm 2% 0207 MELF 500V Product overview: CMB02070X4702GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 47Kohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 47Kohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X4702GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 47Kohm 2% 0207 MELF 500V Product overview: CMB02070X4702GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 47Kohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 47Kohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X4702GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 47Kohm 500V Resistor - 52-CMB02070X4702GB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 47Kohm 500V Resistor
52-CMB02070X4702GB200
0.4W 47Kohm 500V Resistor 52-CMB02070X4702GB200
MELF Resistors 0.4W 47Kohm 2% 0207 MELF 500V Product overview: CMB02070X4702GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 47Kohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 47Kohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X4702GB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 47Kohm 2% 0207 MELF 500V Product overview: CMB02070X4702GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 47Kohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 47Kohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X4702GB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-CMB02070X4702GB200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMB02070X4702GB200DKR-ND
Chip Resistor - Surface Mount 749-CMB02070X4702GB200DKR-ND
47 kOhms ±2% 0.4W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

47 kOhms ±2% 0.4W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-CMB02070X4702GB200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMB02070X4702GB200CT-ND
Chip Resistor - Surface Mount 749-CMB02070X4702GB200CT-ND
47 kOhms ±2% 0.4W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

47 kOhms ±2% 0.4W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-CMB02070X4702GB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMB02070X4702GB200TR-ND
Chip Resistor - Surface Mount 749-CMB02070X4702GB200TR-ND
47 kOhms ±2% 0.4W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

47 kOhms ±2% 0.4W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Surface Mount Melf Resistor, Cmb 0207 Series, 47 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0800 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cmb 0207 Series, 47 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0800
Surface Mount Melf Resistor, Cmb 0207 Series, 47 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0800
Surface Mount MELF Resistor, CMB 0207 Series, 47 kohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMB 0207 Series, 47 kohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CMB02070X4702GB200 749-CMB02070X4702GB200DKR-ND 15R0800
Product Name 0.4W 47Kohm 500V Resistor Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cmb 0207 Series, 47 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers