MELF Resistors 0.4W 470 ohms 1% 0207 MELF 500V Product overview: CMB02070X4700FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X4700FB20
CMB 0207 1% B2 470R
CMB 0207 1% B2 470R
CMB 0207 1% B2 470R
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CMB02070X4700FB200 | 749-CMB02070X4700FB200CT-ND |
| Product Name | 0.4W 500V Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 470 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 500 volts | |
| Operating AC Voltage | 500 volts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |