Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CMB02070X3308JB200

Description
3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CMB-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-3.3TR-ND
Chip Resistor - Surface Mount CMB-3.3TR-ND
3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-3.3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-3.3CT-ND
Chip Resistor - Surface Mount CMB-3.3CT-ND
3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-3.3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-3.3DKR-ND
Chip Resistor - Surface Mount CMB-3.3DKR-ND
3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

3.3 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
0.4W 3.3ohm 500V Resistor - 52-CMB02070X3308JB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 3.3ohm 500V Resistor
52-CMB02070X3308JB200
0.4W 3.3ohm 500V Resistor 52-CMB02070X3308JB200
MELF Resistors 0.4W 3.3ohm 2% 0207 MELF 500V Product overview: CMB02070X3308JB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 3.3ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 3.3ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X3308JB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 3.3ohm 2% 0207 MELF 500V Product overview: CMB02070X3308JB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 3.3ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 3.3ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X3308JB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R3, 5%, 1W, 0207, Carbon Film Rohs Compliant Vishay - 84AH5163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 1W, 0207, Carbon Film Rohs Compliant Vishay
84AH5163
Res, 3R3, 5%, 1W, 0207, Carbon Film Rohs Compliant Vishay 84AH5163
RES, 3R3, 5%, 1W, 0207, CARBON FILM ROHS COMPLIANT: YES

RES, 3R3, 5%, 1W, 0207, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMB-3.3TR-ND 52-CMB02070X3308JB200 84AH5163
Product Name Chip Resistor - Surface Mount 0.4W 3.3ohm 500V Resistor Res, 3R3, 5%, 1W, 0207, Carbon Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging MELF, 0207
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details