Vishay Precision Group 0.4W 22ohm 500V Resistor CMB02070X2209GB200

Description
MELF Resistors 0.4W 22ohm 2% 0207 MELF 500V Product overview: CMB02070X2209GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2209GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 22ohm 2% 0207 MELF 500V Product overview: CMB02070X2209GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2209GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 22ohm 500V Resistor - 52-CMB02070X2209GB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 22ohm 500V Resistor
52-CMB02070X2209GB200
0.4W 22ohm 500V Resistor 52-CMB02070X2209GB200
MELF Resistors 0.4W 22ohm 2% 0207 MELF 500V Product overview: CMB02070X2209GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2209GB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 22ohm 2% 0207 MELF 500V Product overview: CMB02070X2209GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 22ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 22ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2209GB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1052577-CMB02070X2209GB200
Resistors - Chip Resistor - Surface Mount 1052577-CMB02070X2209GB200
Win Source Part Number: 1052577-CMB02070X220 9GB200 Category: Resistors>Chip Resistor - Surface Mount Series: CMB Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Standard Package: 2,000 Tolerance: ±2% Ratings: AEC-Q200 Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: MELF, 0207 Supplier Device Package: 0207 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm) Alternative Parts (Cross-Reference): MCFRFTDU0220; CMA02040X2009GB300; MMB02070C2209FB700; MMA02040C2209FB000; CF1/4C200J; CFS1/4C200J; MFS1/4CC20R0F; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.10.0042 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1396-1,749-1396- 2,749-1396-6

Win Source Part Number: 1052577-CMB02070X2209GB200
Category: Resistors>Chip Resistor - Surface Mount
Series: CMB
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Standard Package: 2,000
Tolerance: ±2%
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Alternative Parts (Cross-Reference): MCFRFTDU0220; CMA02040X2009GB300; MMB02070C2209FB700; MMA02040C2209FB000; CF1/4C200J; CFS1/4C200J; MFS1/4CC20R0F;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.10.0042
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1396-1,749-1396-2,749-1396-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1396-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1396-2-ND
Chip Resistor - Surface Mount 749-1396-2-ND
22 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

22 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1396-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1396-6-ND
Chip Resistor - Surface Mount 749-1396-6-ND
22 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

22 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1396-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1396-1-ND
Chip Resistor - Surface Mount 749-1396-1-ND
22 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

22 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Surface Mount Resistors - 6846089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6846089
Surface Mount Resistors 6846089
Vishay CMB02070X2209GB200

Vishay CMB02070X2209GB200

Supplier's Site
Surface Mount Resistors - 6846089P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6846089P
Surface Mount Resistors 6846089P
Vishay CMB02070X2209GB200

Vishay CMB02070X2209GB200

Supplier's Site
Surface Mount Melf Resistor, Cmb 0207 Series, 22 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0796 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cmb 0207 Series, 22 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0796
Surface Mount Melf Resistor, Cmb 0207 Series, 22 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0796
Surface Mount MELF Resistor, CMB 0207 Series, 22 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMB 0207 Series, 22 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Auto, Carbon Film, 22R, 2%, 0207; Resistance Vishay - 12AC0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Auto, Carbon Film, 22R, 2%, 0207; Resistance Vishay
12AC0160
Res, Auto, Carbon Film, 22R, 2%, 0207; Resistance Vishay 12AC0160
RES, AUTO, CARBON FILM, 22R, 2%, 0207; Resistance:22ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 2%; Temperature Coefficient:-; MELF RoHS Compliant: Yes

RES, AUTO, CARBON FILM, 22R, 2%, 0207; Resistance:22ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 2%; Temperature Coefficient:-; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMB02070X2209GB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMB02070X2209GB200
Chip Resistor - Surface Mount CMB02070X2209GB200
RES 22 OHM 2% 1W MELF 0207

RES 22 OHM 2% 1W MELF 0207

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CMB02070X2209GB200 1052577-CMB02070X2209GB200 749-1396-2-ND 6846089 6846089P 15R0796 12AC0160 CMB02070X2209GB200
Product Name 0.4W 22ohm 500V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Cmb 0207 Series, 22 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay Res, Auto, Carbon Film, 22R, 2%, 0207; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details