MELF Resistors 0.4W 2.2Kohm 2% 0207 MELF 500V Product overview: CMB02070X2201GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 2.2Kohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 2.2Kohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2201GB20
2.2 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
2.2 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
2.2 kOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Surface Mount MELF Resistor, CMB 0207 Series, 2.2 kohm, 400 mW, 2%, Carbon Film
Surface Mount MELF Resistor, CMB 0207 Series, 2.2 kohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes
1W Carbon Resister 500V ±2% -55℃~+155℃ 2.2kΩ 0207 Chip Resistor - Surface Mount ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CMB02070X2201GB200 | CMB-2.2KCT-ND | 53R2525 | 15R0794 | 17930-CMB02070X2201GB200 |
| Product Name | 0.4W 2.2Kohm 500V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Cmb 0207 Series, 2.2 Kohm, 400 Mw, 2%, Carbon Film Vishay | Surface Mount Melf Resistor, Cmb 0207 Series, 2.2 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay | 1W Carbon Resister 500V ±2% -55℃~+155℃ 2.2kΩ 0207 Chip Resistor - Surface Mount ROHS |
| Resistance Range | 2200 ohms | ||||
| Tolerance | 2 +/- % | 2 +/- % | |||
| Operating DC Voltage | 500 volts | ||||
| Operating AC Voltage | 500 volts | ||||
| Standards and Certifications | RoHS | RoHS |