Win Source Part Number: 1340988-CMB02070X220
Category: Resistors - Chip Resistor - Surface Mount
Series: CMB
Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.087" Dia x 0.228" L (2.20mm x 5.80mm)
Standard Package: 2,000
Tolerance: ±2%
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: MELF, 0207
Supplier Device Package: 0207
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.10.0042
Mfr: Vishay Beyschlag/Draloric/B
220 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
220 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
220 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
MELF Resistors 0.4W 220ohm 2% 0207 MELF 500V Product overview: CMB02070X2200GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 220ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 220ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2200GB20
Surface Mount MELF Resistor, CMB 0207 Series, 220 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes
RES, AUTO, CARBON FILM, 220R, 0207; Resistance:220ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 2%; Temperature Coefficient:-; MELF ResistorRoHS Compliant: Yes
RES SMD 220 OHM 2% 1W 0207
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1340988-CMB02070X2200GB200 | CMB-220TR-ND | 52-CMB02070X2200GB200 | 667699 | 15R0798 | 12AC0158 | 878-CMB02070X2200GB200 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.4W 220ohm 500V Resistor | Surface Mount Resistors | Surface Mount Melf Resistor, Cmb 0207 Series, 220 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay | Res, Auto, Carbon Film, 220R, 0207; Resistance Vishay | RES SMD 220 OHM 2% 1W 0207 |
| Technology / Construction | CarbonFilm; MetalFilm | CarbonFilm | CarbonFilm; Carbon Film | CarbonFilm | CarbonFilm | Carbon Composition; CarbonFilm; Carbon Film | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 0.0200 +/- % | 2 +/- % | 2 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 0.4000 watts | 0.4000 watts | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |