Vishay Precision Group Chip Resistor - Surface Mount CMB02070X2000GB200

Description
200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet
Description
200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CMB-200DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-200DKR-ND
Chip Resistor - Surface Mount CMB-200DKR-ND
200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-200TR-ND
Chip Resistor - Surface Mount CMB-200TR-ND
200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-200CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-200CT-ND
Chip Resistor - Surface Mount CMB-200CT-ND
200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

200 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
1W 500V Resistor - 52-CMB02070X2000GB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 500V Resistor
52-CMB02070X2000GB200
1W 500V Resistor 52-CMB02070X2000GB200
MELF Resistors 1W 200ohms 2% 0207 MELF 500V Product overview: CMB02070X2000GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2000GB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1W 200ohms 2% 0207 MELF 500V Product overview: CMB02070X2000GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X2000GB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 200 OHM 2% 1W 0207 - 878-CMB02070X2000GB200 - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 2% 1W 0207
878-CMB02070X2000GB200
RES SMD 200 OHM 2% 1W 0207 878-CMB02070X2000GB200
RES SMD 200 OHM 2% 1W 0207

RES SMD 200 OHM 2% 1W 0207

Supplier's Site
Res, 200R, 2%, 1W, 0207, Carbon Film Rohs Compliant Vishay - 84AH5161 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 2%, 1W, 0207, Carbon Film Rohs Compliant Vishay
84AH5161
Res, 200R, 2%, 1W, 0207, Carbon Film Rohs Compliant Vishay 84AH5161
RES, 200R, 2%, 1W, 0207, CARBON FILM ROHS COMPLIANT: YES

RES, 200R, 2%, 1W, 0207, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMB-200DKR-ND 52-CMB02070X2000GB200 878-CMB02070X2000GB200 84AH5161
Product Name Chip Resistor - Surface Mount 1W 500V Resistor RES SMD 200 OHM 2% 1W 0207 Res, 200R, 2%, 1W, 0207, Carbon Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film CarbonFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers