Vishay Intertechnology, Inc. 0.4W 500V Resistor CMB02070X1809GB200

Description
MELF Resistors 0.4W 1.8ohms 2% 0207 MELF 500V Product overview: CMB02070X1809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1809GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 1.8ohms 2% 0207 MELF 500V Product overview: CMB02070X1809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1809GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 500V Resistor - 52-CMB02070X1809GB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 500V Resistor
52-CMB02070X1809GB200
0.4W 500V Resistor 52-CMB02070X1809GB200
MELF Resistors 0.4W 1.8ohms 2% 0207 MELF 500V Product overview: CMB02070X1809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1809GB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.8ohms 2% 0207 MELF 500V Product overview: CMB02070X1809GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1809GB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMB-18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-18TR-ND
Chip Resistor - Surface Mount CMB-18TR-ND
18 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

18 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-18DKR-ND
Chip Resistor - Surface Mount CMB-18DKR-ND
18 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

18 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-18CT-ND
Chip Resistor - Surface Mount CMB-18CT-ND
18 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

18 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
RES SMD 18 OHM 2% 1W 0207 - 878-CMB02070X1809GB200 - Utmel Electronic Limited
Hong Kong, China
RES SMD 18 OHM 2% 1W 0207
878-CMB02070X1809GB200
RES SMD 18 OHM 2% 1W 0207 878-CMB02070X1809GB200
RES SMD 18 OHM 2% 1W 0207

RES SMD 18 OHM 2% 1W 0207

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-CMB02070X1809GB200 CMB-18TR-ND 878-CMB02070X1809GB200
Product Name 0.4W 500V Resistor Chip Resistor - Surface Mount RES SMD 18 OHM 2% 1W 0207
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details