15 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
15 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
15 Ohms ±5% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
RES SMD 15 OHM 5% 1W 0207
RES, AUTO, CARBON FILM, 15R, 5%, 0207; Resistance:15ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature Coefficient:-; MELF RoHS Compliant: Yes
Surface Mount MELF Resistor, CMB 0207 Series, 15 ohm, 400 mW, 5%, Carbon Film RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 749-1373-2-ND | CMB02070X1509JB200 | 12AC0157 | 15R0811 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Auto, Carbon Film, 15R, 5%, 0207; Resistance Vishay | Surface Mount Melf Resistor, Cmb 0207 Series, 15 Ohm, 400 Mw, 5%, Carbon Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm | CarbonFilm |
| Mounting / Packaging | MELF, 0207 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |