Vishay Precision Group Chip Resistor - Surface Mount CMB02070X1209JB200

Description
CMB 0207 5% B2 12R
Request a Quote Datasheet
Description
CMB 0207 5% B2 12R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-CMB02070X1209JB200TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMB02070X1209JB200TR-ND
Chip Resistor - Surface Mount 749-CMB02070X1209JB200TR-ND
CMB 0207 5% B2 12R

CMB 0207 5% B2 12R

Buy Now Datasheet
Surface Mount Melf Resistor, Cmb 0207 Series, 12 Ohm, 400 Mw, 5%, Carbon Film Rohs Compliant Vishay - 15R0810 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cmb 0207 Series, 12 Ohm, 400 Mw, 5%, Carbon Film Rohs Compliant Vishay
15R0810
Surface Mount Melf Resistor, Cmb 0207 Series, 12 Ohm, 400 Mw, 5%, Carbon Film Rohs Compliant Vishay 15R0810
Surface Mount MELF Resistor, CMB 0207 Series, 12 ohm, 400 mW, 5%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMB 0207 Series, 12 ohm, 400 mW, 5%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Auto, Carbon Film, 12R, 5%, 0207; Resistance Vishay - 12AC0156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Auto, Carbon Film, 12R, 5%, 0207; Resistance Vishay
12AC0156
Res, Auto, Carbon Film, 12R, 5%, 0207; Resistance Vishay 12AC0156
RES, AUTO, CARBON FILM, 12R, 5%, 0207; Resistance:12ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature Coefficient:-; MELF RoHS Compliant: Yes

RES, AUTO, CARBON FILM, 12R, 5%, 0207; Resistance:12ohm; Product Range:CMB 0207 Series; Voltage Rating:500V; Resistor Element Material:Carbon Film; Power Rating:400mW; Resistance Tolerance:± 5%; Temperature Coefficient:-; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-CMB02070X1209JB200TR-ND 15R0810 12AC0156
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cmb 0207 Series, 12 Ohm, 400 Mw, 5%, Carbon Film Rohs Compliant Vishay Res, Auto, Carbon Film, 12R, 5%, 0207; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging MELF, 0207 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details