Vishay Precision Group 0.4W 120ohm 500V Resistor CMB02070X1200GB200

Description
MELF Resistors 0.4W 120ohm 2% 0207 MELF 500V Product overview: CMB02070X1200GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 120ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 120ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1200GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 120ohm 2% 0207 MELF 500V Product overview: CMB02070X1200GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 120ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 120ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1200GB20 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 120ohm 500V Resistor - 52-CMB02070X1200GB200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 120ohm 500V Resistor
52-CMB02070X1200GB200
0.4W 120ohm 500V Resistor 52-CMB02070X1200GB200
MELF Resistors 0.4W 120ohm 2% 0207 MELF 500V Product overview: CMB02070X1200GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 120ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 120ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1200GB20 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 120ohm 2% 0207 MELF 500V Product overview: CMB02070X1200GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 120ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 120ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1200GB200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CMB02070X1200GB200
866891-CMB02070X1200GB200
Chip Resistor - Surface Mount - CMB02070X1200GB200 866891-CMB02070X1200GB200
Manufacturer: Vishay Win Source Part Number: 866891-CMB02070X1200 GB200 Series: CMB Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film Package: MELF, 0207 Package: Reel - TR Categories: Resistors Case / Package: 0207 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.10.0042 Other Part Number: CMB-120CT, CMB-120DKR, CMB-120TR

Manufacturer: Vishay
Win Source Part Number: 866891-CMB02070X1200GB200
Series: CMB
Operating Temperature Range: -55°C ~ 155°C
Features: 120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Package: MELF, 0207
Package: Reel - TR
Categories: Resistors
Case / Package: 0207
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.10.0042
Other Part Number: CMB-120CT, CMB-120DKR, CMB-120TR

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-120TR-ND
Chip Resistor - Surface Mount CMB-120TR-ND
120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-120DKR-ND
Chip Resistor - Surface Mount CMB-120DKR-ND
120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB-120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMB-120CT-ND
Chip Resistor - Surface Mount CMB-120CT-ND
120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

120 Ohms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMB02070X1200GB200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMB02070X1200GB200
Chip Resistor - Surface Mount CMB02070X1200GB200
RES SMD 120 OHM 2% 1W 0207

RES SMD 120 OHM 2% 1W 0207

Supplier's Site Datasheet
Surface Mount Melf Resistor, Cmb 0207 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0790 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cmb 0207 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0790
Surface Mount Melf Resistor, Cmb 0207 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0790
Surface Mount MELF Resistor, CMB 0207 Series, 120 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMB 0207 Series, 120 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CMB02070X1200GB200 866891-CMB02070X1200GB200 CMB-120TR-ND CMB02070X1200GB200 15R0790
Product Name 0.4W 120ohm 500V Resistor Chip Resistor - Surface Mount - CMB02070X1200GB200 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cmb 0207 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details