Manufacturer: AMIS
Category: Optoelectronics - Incandescent, Neon Lamps
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
MELF Resistors 0.4W 1Mohm 2% 0207 MELF 500V Product overview: CMB02070X1004GB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 1Mohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 1Mohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMB02070X1004GB20
1 MOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
1 MOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
1 MOhms ±2% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Carbon Film
Surface Mount MELF Resistor, CMB 0207 Series, 1 Mohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 667695 | 52-CMB02070X1004GB200 | 749-1401-1-ND | 15R0784 | |
| Product Name | Optoelectronics - Incandescent, Neon Lamps | Surface Mount Resistors | 0.4W 1Mohm 500V Resistor | Chip Resistor - Surface Mount | Surface Mount Melf Resistor, Cmb 0207 Series, 1 Mohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay |
| Technology / Construction | Wirewound | CarbonFilm; Carbon Film | CarbonFilm | CarbonFilm | |
| Resistance Range | 5 ohms | 1.00E-3 ohms | 1.00E6 ohms | ||
| Tolerance | 20 +/- % | 0.0200 +/- % | 2 +/- % | 2 +/- % | |
| Power Rating | 30 watts | 1 watts | 1 watts | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0207 | MELF, 0207 | Surface Mount Technology (SMT / SMD) |