Vishay Precision Group 4W 200V Resistor CMA02040X5600GB300

Description
MELF Resistors 1/4W 560ohms 2% 0204 MELF 200V Product overview: CMA02040X5600GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X5600GB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4W 560ohms 2% 0204 MELF 200V Product overview: CMA02040X5600GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X5600GB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 52-CMA02040X5600GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X5600GB300
4W 200V Resistor 52-CMA02040X5600GB300
MELF Resistors 1/4W 560ohms 2% 0204 MELF 200V Product overview: CMA02040X5600GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X5600GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 560ohms 2% 0204 MELF 200V Product overview: CMA02040X5600GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X5600GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMA-560DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-560DKR-ND
Chip Resistor - Surface Mount CMA-560DKR-ND
560 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

560 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-560CT-ND
Chip Resistor - Surface Mount CMA-560CT-ND
560 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

560 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-560TR-ND
Chip Resistor - Surface Mount CMA-560TR-ND
560 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

560 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CMA02040X5600GB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CMA02040X5600GB300
Resistors - Chip Resistor - Surface Mount CMA02040X5600GB300
RES SMD 560 OHM 2% 0.4W 0204

RES SMD 560 OHM 2% 0.4W 0204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-CMA02040X5600GB300 CMA-560DKR-ND CMA02040X5600GB300
Product Name 4W 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details