Vishay Precision Group Chip Resistor - Surface Mount CMA02040X4702GB300

Description
CMA 0204 2% BL 47K
Request a Quote Datasheet
Description
CMA 0204 2% BL 47K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-CMA02040X4702GB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMA02040X4702GB300CT-ND
Chip Resistor - Surface Mount 749-CMA02040X4702GB300CT-ND
CMA 0204 2% BL 47K

CMA 0204 2% BL 47K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-CMA02040X4702GB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMA02040X4702GB300DKR-ND
Chip Resistor - Surface Mount 749-CMA02040X4702GB300DKR-ND
CMA 0204 2% BL 47K

CMA 0204 2% BL 47K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-CMA02040X4702GB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMA02040X4702GB300TR-ND
Chip Resistor - Surface Mount 749-CMA02040X4702GB300TR-ND
CMA 0204 2% BL 47K

CMA 0204 2% BL 47K

Buy Now Datasheet
4W 200V Resistor - 52-CMA02040X4702GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X4702GB300
4W 200V Resistor 52-CMA02040X4702GB300
MELF Resistors 1/4W 47Kohms 2% 0204 MELF 200V Product overview: CMA02040X4702GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X4702GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 47Kohms 2% 0204 MELF 200V Product overview: CMA02040X4702GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X4702GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 749-CMA02040X4702GB300CT-ND 52-CMA02040X4702GB300
Product Name Chip Resistor - Surface Mount 4W 200V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm
Mounting / Packaging MELF, 0204
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details