Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CMA02040X4701GB300

Description
4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet
Description
4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CMA-4.7KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-4.7KCT-ND
Chip Resistor - Surface Mount CMA-4.7KCT-ND
4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-4.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-4.7KTR-ND
Chip Resistor - Surface Mount CMA-4.7KTR-ND
4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-4.7KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-4.7KDKR-ND
Chip Resistor - Surface Mount CMA-4.7KDKR-ND
4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

4.7 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
4W 200V Resistor - 52-CMA02040X4701GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X4701GB300
4W 200V Resistor 52-CMA02040X4701GB300
MELF Resistors 1/4W 4.7Kohms 2% 0204 MELF 200V Product overview: CMA02040X4701GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X4701GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 4.7Kohms 2% 0204 MELF 200V Product overview: CMA02040X4701GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X4701GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number CMA-4.7KCT-ND 52-CMA02040X4701GB300
Product Name Chip Resistor - Surface Mount 4W 200V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm
Mounting / Packaging MELF, 0204
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details