390 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
390 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
390 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
MELF Resistors 1/4W 390ohms 2% 0204 MELF 200V Product overview: CMA02040X3900GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X3900GB30
RES SMD 390 OHM 2% 0.4W 0204
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 749-CMA02040X3900GB300CT-ND | 52-CMA02040X3900GB300 | CMA02040X3900GB300 |
| Product Name | Chip Resistor - Surface Mount | 4W 200V Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 390 ohms | 390 ohms | 390 ohms |