33 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
33 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
33 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
MELF Resistors 1/4W 33Ohms 2% 0204 MELF 200V Product overview: CMA02040X3309GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X3309GB30
RES, 33R, 2%, 0.4W, 0204, CARBON FILM ROHS COMPLIANT: YES
RES SMD 33 OHM 2% 0.4W 0204
RES SMD 33 OHM 2% 0.4W 0204
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CMA-33TR-ND | 52-CMA02040X3309GB300 | 84AH5159 | CMA02040X3309GB300 | CMA02040X3309GB300 |
| Product Name | Chip Resistor - Surface Mount | 4W 200V Resistor | Res, 33R, 2%, 0.4W, 0204, Carbon Film Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | MELF, 0204 | MELF, 0204 | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms |