Vishay Precision Group 4W 200V Resistor CMA02040X2202GB300

Description
MELF Resistors 1/4W 22Kohms 2% 0204 MELF 200V Product overview: CMA02040X2202GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2202GB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4W 22Kohms 2% 0204 MELF 200V Product overview: CMA02040X2202GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2202GB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 52-CMA02040X2202GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X2202GB300
4W 200V Resistor 52-CMA02040X2202GB300
MELF Resistors 1/4W 22Kohms 2% 0204 MELF 200V Product overview: CMA02040X2202GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2202GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 22Kohms 2% 0204 MELF 200V Product overview: CMA02040X2202GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2202GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMA-22KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-22KDKR-ND
Chip Resistor - Surface Mount CMA-22KDKR-ND
22 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

22 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-22KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-22KCT-ND
Chip Resistor - Surface Mount CMA-22KCT-ND
22 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

22 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-22KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-22KTR-ND
Chip Resistor - Surface Mount CMA-22KTR-ND
22 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

22 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CMA02040X2202GB300 CMA-22KDKR-ND
Product Name 4W 200V Resistor Chip Resistor - Surface Mount
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1913FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details