Vishay Intertechnology, Inc. 4W 200V Resistor CMA02040X2000GB300

Description
MELF Resistors 1/4W 200ohms 2% 0204 MELF 200V Product overview: CMA02040X2000GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2000GB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 1/4W 200ohms 2% 0204 MELF 200V Product overview: CMA02040X2000GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2000GB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W 200V Resistor - 52-CMA02040X2000GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X2000GB300
4W 200V Resistor 52-CMA02040X2000GB300
MELF Resistors 1/4W 200ohms 2% 0204 MELF 200V Product overview: CMA02040X2000GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2000GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 200ohms 2% 0204 MELF 200V Product overview: CMA02040X2000GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X2000GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-CMA02040X2000GB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMA02040X2000GB300CT-ND
Chip Resistor - Surface Mount 749-CMA02040X2000GB300CT-ND
CMA 0204 2% BL 200R

CMA 0204 2% BL 200R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-CMA02040X2000GB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMA02040X2000GB300DKR-ND
Chip Resistor - Surface Mount 749-CMA02040X2000GB300DKR-ND
CMA 0204 2% BL 200R

CMA 0204 2% BL 200R

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-CMA02040X2000GB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-CMA02040X2000GB300TR-ND
Chip Resistor - Surface Mount 749-CMA02040X2000GB300TR-ND
CMA 0204 2% BL 200R

CMA 0204 2% BL 200R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CMA02040X2000GB300 749-CMA02040X2000GB300CT-ND
Product Name 4W 200V Resistor Chip Resistor - Surface Mount
Resistance Range 200 ohms
Tolerance 2 +/- % 2 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers