Vishay Precision Group Chip Resistor - Surface Mount CMA02040X1200GB300

Description
120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet
Description
120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CMA-120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-120CT-ND
Chip Resistor - Surface Mount CMA-120CT-ND
120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-120TR-ND
Chip Resistor - Surface Mount CMA-120TR-ND
120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-120DKR-ND
Chip Resistor - Surface Mount CMA-120DKR-ND
120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

120 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Surface Mount Melf Resistor, Cma 0204 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay - 15R0753 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Cma 0204 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
15R0753
Surface Mount Melf Resistor, Cma 0204 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay 15R0753
Surface Mount MELF Resistor, CMA 0204 Series, 120 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Surface Mount MELF Resistor, CMA 0204 Series, 120 ohm, 400 mW, 2%, Carbon Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMA-120CT-ND 15R0753
Product Name Chip Resistor - Surface Mount Surface Mount Melf Resistor, Cma 0204 Series, 120 Ohm, 400 Mw, 2%, Carbon Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details