Vishay Precision Group Surface Mount Resistors CMA02040X1009GB300

Description
Vishay CMA02040X1009GB300
Request a Quote Datasheet
Description
Vishay CMA02040X1009GB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6845941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845941
Surface Mount Resistors 6845941
Vishay CMA02040X1009GB300

Vishay CMA02040X1009GB300

Supplier's Site
Surface Mount Resistors - 6845941P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845941P
Surface Mount Resistors 6845941P
Vishay CMA02040X1009GB300

Vishay CMA02040X1009GB300

Supplier's Site
Surface Mount Resistors - 1804192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804192
Surface Mount Resistors 1804192
Vishay CMA02040X1009GB300

Vishay CMA02040X1009GB300

Supplier's Site
4W 200V Resistor - 52-CMA02040X1009GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X1009GB300
4W 200V Resistor 52-CMA02040X1009GB300
MELF Resistors 1/4W 10ohms 2% 0204 MELF 200V Product overview: CMA02040X1009GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X1009GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 10ohms 2% 0204 MELF 200V Product overview: CMA02040X1009GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X1009GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CMA02040X1009GB300
810994-CMA02040X1009GB300
Chip Resistor - Surface Mount - CMA02040X1009GB300 810994-CMA02040X1009GB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 810994-CMA02040X1009 GB300 Packaging: Reel Features: Automotive AEC-Q200, Pulse Withstanding Tolerance: ±2% Power (Watts): 0.4W, 2/5W Composition: Carbon Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 810994-CMA02040X1009GB300
Packaging: Reel
Features: Automotive AEC-Q200, Pulse Withstanding
Tolerance: ±2%
Power (Watts): 0.4W, 2/5W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - CMA-10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-10TR-ND
Chip Resistor - Surface Mount CMA-10TR-ND
10 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

10 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-10CT-ND
Chip Resistor - Surface Mount CMA-10CT-ND
10 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

10 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-10DKR-ND
Chip Resistor - Surface Mount CMA-10DKR-ND
10 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

10 Ohms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Resistor, 10 Ohm, 250Mw, ±2%; Resistance Vishay - 15R0748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 250Mw, ±2%; Resistance Vishay
15R0748
Resistor, 10 Ohm, 250Mw, ±2%; Resistance Vishay 15R0748
RESISTOR, 10 OHM, 250MW, ±2%; Resistance:10ohm; Product Range:CMA 0204 Series; Voltage Rating:200V; Resistor Technology:Carbon Film; Power Rating:250mW; Resistance Tolerance:± 2%; Temperature Coefficient:-; Qualification:AEC-Q2 00 RoHS Compliant: Yes

RESISTOR, 10 OHM, 250MW, ±2%; Resistance:10ohm; Product Range:CMA 0204 Series; Voltage Rating:200V; Resistor Technology:Carbon Film; Power Rating:250mW; Resistance Tolerance:± 2%; Temperature Coefficient:-; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Aec-Q200, Carbon Film, 10R/0204; Resistance Vishay - 74K4084 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Aec-Q200, Carbon Film, 10R/0204; Resistance Vishay
74K4084
Melf Res, Aec-Q200, Carbon Film, 10R/0204; Resistance Vishay 74K4084
MELF RES, AEC-Q200, CARBON FILM, 10R/0204; Resistance:10ohm; Product Range:CMA 0204 Series; Voltage Rating:200V; Resistor Technology:Carbon Film; Power Rating:250mW; Resistance Tolerance:± 2%; Temperature Coefficient:- RoHS Compliant: Yes

MELF RES, AEC-Q200, CARBON FILM, 10R/0204; Resistance:10ohm; Product Range:CMA 0204 Series; Voltage Rating:200V; Resistor Technology:Carbon Film; Power Rating:250mW; Resistance Tolerance:± 2%; Temperature Coefficient:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CMA02040X1009GB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CMA02040X1009GB300
Chip Resistor - Surface Mount CMA02040X1009GB300
RES SMD 10 OHM 2% 0.4W 0204

RES SMD 10 OHM 2% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6845941 6845941P 1804192 52-CMA02040X1009GB300 810994-CMA02040X1009GB300 CMA-10TR-ND 15R0748 74K4084 CMA02040X1009GB300
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 4W 200V Resistor Chip Resistor - Surface Mount - CMA02040X1009GB300 Chip Resistor - Surface Mount Resistor, 10 Ohm, 250Mw, ±2%; Resistance Vishay Melf Res, Aec-Q200, Carbon Film, 10R/0204; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film CarbonFilm; MetalFilm CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.2500 watts 0.4000 watts 0.4000 watts 0.2500 watts 0.2500 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details