Vishay Precision Group Chip Resistor - Surface Mount CMA02040X1003GB300

Description
100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet
Description
100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CMA-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-100KTR-ND
Chip Resistor - Surface Mount CMA-100KTR-ND
100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-100KCT-ND
Chip Resistor - Surface Mount CMA-100KCT-ND
100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CMA-100KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CMA-100KDKR-ND
Chip Resistor - Surface Mount CMA-100KDKR-ND
100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

100 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film

Buy Now Datasheet
4W 200V Resistor - 52-CMA02040X1003GB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W 200V Resistor
52-CMA02040X1003GB300
4W 200V Resistor 52-CMA02040X1003GB300
MELF Resistors 1/4W 100Kohms 2% 0204 MELF 200V Product overview: CMA02040X1003GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X1003GB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 1/4W 100Kohms 2% 0204 MELF 200V Product overview: CMA02040X1003GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X1003GB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6846067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6846067
Surface Mount Resistors 6846067
Vishay CMA02040X1003GB300

Vishay CMA02040X1003GB300

Supplier's Site
Surface Mount Resistors - 6846067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6846067P
Surface Mount Resistors 6846067P
Vishay CMA02040X1003GB300

Vishay CMA02040X1003GB300

Supplier's Site
Surface Mount Resistors - 1804469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1804469
Surface Mount Resistors 1804469
Vishay CMA02040X1003GB300

Vishay CMA02040X1003GB300

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMA-100KTR-ND 52-CMA02040X1003GB300 6846067 6846067P 1804469
Product Name Chip Resistor - Surface Mount 4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm Thin film Thin Film (Chip); Thin Film Thin film
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details