10 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
10 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
10 kOhms ±2% 0.4W, 2/5W Chip Resistor MELF, 0204 Automotive AEC-Q200, Pulse Withstanding Carbon Film
Vishay CMA02040X1002GB300
MELF Resistors 1/4W 10Kohms 2% 0204 MELF 200V Product overview: CMA02040X1002GB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CMA02040X1002GB30
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMA-10KTR-ND | 6846039 | 6846039P | 1804452 | 52-CMA02040X1002GB300 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | 4W 200V Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | CarbonFilm | Thin film | Thin Film (Chip); Thin Film | Thin film | |
| Mounting / Packaging | MELF, 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | Surface Mount Technology (SMT / SMD); 0204 | Surface Mount Technology (SMT / SMD); Melf 0204 | |
| Tolerance | 2 +/- % | 2 +/- % |