Vishay Intertechnology, Inc. Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp CHPHT0805K1003FGT

Description
Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp - CHPHT0805K1003FGT - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp
CHPHT0805K1003FGT
Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp CHPHT0805K1003FGT
Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp

Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp

Supplier's Site
Chip Resistor - Surface Mount - 716-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-1141-2-ND
Chip Resistor - Surface Mount 716-1141-2-ND
100 kOhms ±1% 0.02W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

100 kOhms ±1% 0.02W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CHPHT0805K1003FGT 716-1141-2-ND
Product Name Thick Film Resistors - SMD 12.5mWatts100Kohms1% 1% 230 C Op Temp Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details