Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CHPHT0603LR100JGT

Description
100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CHPHT0603L-0.1DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHPHT0603L-0.1DTR-ND
Chip Resistor - Surface Mount CHPHT0603L-0.1DTR-ND
100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHPHT0603L-0.1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHPHT0603L-0.1DDKR-ND
Chip Resistor - Surface Mount CHPHT0603L-0.1DDKR-ND
100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CHPHT0603L-0.1DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CHPHT0603L-0.1DCT-ND
Chip Resistor - Surface Mount CHPHT0603L-0.1DCT-ND
100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

100 mOhms ±5% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CHPHT0603L-0.1DTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details