100 Ohms ±1% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
100 Ohms ±1% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
100 Ohms ±1% 0.0125W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 12.5mWatts 100ohms1% 1% 230 C Op Temp
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CHPHT0603K-100BCT-ND | CHPHT0603K1000FGT |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 12.5mWatts 100ohms1% 1% 230 C Op Temp |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100 ohms | 100 ohms |