CHP 2512 200PPM 27U 5% N TR E2
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-CHP2512L27R0JNTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 5 +/- % |